DiTom Microwave, Inc. Circulators D3C2874Y-77K-5

Description
2.85 - 7.40 GHz Cryogenic Circulator, Op
Request a Quote
Description
2.85 - 7.40 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C2874Y-77K-5
Circulators D3C2874Y-77K-5
2.85 - 7.40 GHz Cryogenic Circulator, Op

2.85 - 7.40 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C2874Y-77K-5
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 4 to 7GHz - UIYDC1220A - UIY Inc.
Specs
Component Circulator
Package Size 12mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
Drop-In Isolators - NDI5050A - kTB Solutions
Specs
Component Isolator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details