DiTom Microwave, Inc. Circulators D3C2874Y-77K-2

Description
2.85 - 7.40 GHz Cryogenic Circulator, Op
Request a Quote
Description
2.85 - 7.40 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C2874Y-77K-2
Circulators D3C2874Y-77K-2
2.85 - 7.40 GHz Cryogenic Circulator, Op

2.85 - 7.40 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C2874Y-77K-2
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC3232X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Microstrip Isolator 24 to 40GHz - UIYMI44A - UIY Inc.
Specs
Component Isolator
Package Size 4mm x 4mm x 3mm
Frequency Range: 24000 to 40000 MHz
View Details