DiTom Microwave, Inc. RF Circulators and Isolators D3C2652-5

Description
2.60 - 5.20 GHZ CIRCULATOR
Request a Quote Datasheet
Description
2.60 - 5.20 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C2652-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C2652-5-ND
RF Circulators and Isolators 2236-D3C2652-5-ND
2.60 - 5.20 GHZ CIRCULATOR

2.60 - 5.20 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C2652-5 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C2652-5
RF and Wireless - RF Circulators and Isolators D3C2652-5
2.60 - 5.20 GHZ CIRCULATOR

2.60 - 5.20 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C2652-5-ND D3C2652-5
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 3 to 6GHz - UIYBDI2528A - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC3232X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details