DiTom Microwave, Inc. Single Junction Circulator D3C2640

Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet
Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Circulator - D3C2640 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Circulator
D3C2640
Single Junction Circulator D3C2640
Performance optimized junction circulator are available on special order

Performance optimized junction circulator are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D3C2640-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C2640-ND
RF Circulators and Isolators 2236-D3C2640-ND
26.50 - 40.00 GHZ CIRCULATOR

26.50 - 40.00 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DiTom Microwave, Inc. DigiKey
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D3C2640 2236-D3C2640-ND
Product Name Single Junction Circulator RF Circulators and Isolators
Component Circulator Circulator
Package Size .5" x .5" x .7"
Frequency Range: 26500 to 40000 MHz
Isolation 15 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 4 to 8GHz - UIYBCI2122A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 21mm x 22.5mm x 15mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI4149A - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 1000 MHz
Isolation 16 dB
View Details