DiTom Microwave, Inc. RF Circulators and Isolators D3C2640-3

Description
26.50 - 40.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
26.50 - 40.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C2640-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C2640-3-ND
RF Circulators and Isolators 2236-D3C2640-3-ND
26.50 - 40.00 GHZ CIRCULATOR

26.50 - 40.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C2640-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C2640-3
RF and Wireless - RF Circulators and Isolators D3C2640-3
26.50 - 40.00 GHZ CIRCULATOR

26.50 - 40.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C2640-3-ND D3C2640-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 4 to 7GHz - UIYDDI2420A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1319C - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 12000 MHz
Isolation 18 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details