DiTom Microwave, Inc. Circulators D3C2427Y-4K-4

Description
24.35 - 27.50 GHz Cryogenic Circulator,
Request a Quote
Description
24.35 - 27.50 GHz Cryogenic Circulator,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C2427Y-4K-4
Circulators D3C2427Y-4K-4
24.35 - 27.50 GHz Cryogenic Circulator,

24.35 - 27.50 GHz Cryogenic Circulator,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C2427Y-4K-4
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 700 to 900MHz - UIYBDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details
Surface Mount Isolators - NSI10 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2515 to 5300 MHz
Isolation 16 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details