DiTom Microwave, Inc. Circulators D3C2342Y-77K

Description
23.50 - 41.60 GHz Cryogenic Circulator,
Request a Quote
Description
23.50 - 41.60 GHz Cryogenic Circulator,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C2342Y-77K
Circulators D3C2342Y-77K
23.50 - 41.60 GHz Cryogenic Circulator,

23.50 - 41.60 GHz Cryogenic Circulator,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C2342Y-77K
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 24 to 31GHz - UIYMC55A - UIY Inc.
Specs
Component Circulator
Package Size 5mm x 5mm x 3.2mm
Frequency Range: 24000 to 31000 MHz
View Details
Drop-In Isolators - NDI7070X - kTB Solutions
Specs
Component Isolator
Frequency Range: 130 to 2000 MHz
Isolation 10 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details