DiTom Microwave, Inc. RF Circulators and Isolators D3C2327S-5

Description
2.30 - 2.70 GHZ CIRCULATOR
Request a Quote Datasheet
Description
2.30 - 2.70 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C2327S-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C2327S-5-ND
RF Circulators and Isolators 2236-D3C2327S-5-ND
2.30 - 2.70 GHZ CIRCULATOR

2.30 - 2.70 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C2327S-5 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C2327S-5
RF and Wireless - RF Circulators and Isolators D3C2327S-5
2.30 - 2.70 GHZ CIRCULATOR

2.30 - 2.70 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C2327S-5-ND D3C2327S-5
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Broadband Isolator Dual Junction Coaxial type 1 to 2GHz - UIYBCI14272A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 142mm x 72mm x 27.4mm
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Drop-In Isolators - NDI2027X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 3600 MHz
Isolation 18 dB
View Details