DiTom Microwave, Inc. RF Circulators and Isolators D3C2327N-4

Description
2.30 - 2.70 GHZ CIRCULATOR
Request a Quote Datasheet
Description
2.30 - 2.70 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C2327N-4-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C2327N-4-ND
RF Circulators and Isolators 2236-D3C2327N-4-ND
2.30 - 2.70 GHZ CIRCULATOR

2.30 - 2.70 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C2327N-4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C2327N-4
RF and Wireless - RF Circulators and Isolators D3C2327N-4
2.30 - 2.70 GHZ CIRCULATOR

2.30 - 2.70 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C2327N-4-ND D3C2327N-4
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 10 to 55MHz - UIYDC8080A - UIY Inc.
Specs
Component Circulator
Package Size 80mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details
Coaxial Isolators - NCI6237A - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 8000 MHz
Isolation 13 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details