DiTom Microwave, Inc. Single Junction Circulator D3C2080

Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet
Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Circulator - D3C2080 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Circulator
D3C2080
Single Junction Circulator D3C2080
Performance optimized junction circulator are available on special order

Performance optimized junction circulator are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D3C2080-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C2080-ND
RF Circulators and Isolators 2236-D3C2080-ND
2.00 - 8.00 GHZ CIRCULATOR

2.00 - 8.00 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DiTom Microwave, Inc. DigiKey
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D3C2080 2236-D3C2080-ND
Product Name Single Junction Circulator RF Circulators and Isolators
Component Circulator Circulator
Package Size 1.58" x .7" x 1.62"
Frequency Range: 2000 to 8000 MHz
Isolation 10 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 8 to 12.4GHz - UIYWC4853A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 48mm x 53mm x 42mm
View Details
Coaxial Isolators - NCI-1000-2000-K2-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1000 to 2000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details