DiTom Microwave, Inc. Single Junction Circulator D3C2023

Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet
Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Circulator - D3C2023 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Circulator
D3C2023
Single Junction Circulator D3C2023
Performance optimized junction circulator are available on special order

Performance optimized junction circulator are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D3C2023-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C2023-ND
RF Circulators and Isolators 2236-D3C2023-ND
20.00 - 23.00 GHZ CIRCULATOR

20.00 - 23.00 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DiTom Microwave, Inc. DigiKey
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D3C2023 2236-D3C2023-ND
Product Name Single Junction Circulator RF Circulators and Isolators
Component Circulator Circulator
Package Size .5" x .5" x .7"
Frequency Range: 20000 to 23000 MHz
Isolation 24 dB 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Waveguide Isolator 27 to 31GHz - UIYWI1931A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19mm x 31.75mm x 12.7mm
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Coaxial Isolators - NCI5258E - kTB Solutions
Specs
Component Isolator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details