DiTom Microwave, Inc. RF Circulators and Isolators D3C1922-2

Description
19.00 - 22.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
19.00 - 22.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C1922-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C1922-2-ND
RF Circulators and Isolators 2236-D3C1922-2-ND
19.00 - 22.00 GHZ CIRCULATOR

19.00 - 22.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C1922-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C1922-2
RF and Wireless - RF Circulators and Isolators D3C1922-2
19.00 - 22.00 GHZ CIRCULATOR

19.00 - 22.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C1922-2-ND D3C1922-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Dual Junction Coaxial Isolator 300 to 1300MHz - UIYCDI7048A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 70mm x 48.5mm x 15mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Circulators - NCC4040A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1800 to 3600 MHz
Isolation 17 dB
View Details