DiTom Microwave, Inc. RF Circulators and Isolators D3C1840

Description
18.00 - 40.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
18.00 - 40.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C1840-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C1840-ND
RF Circulators and Isolators 2236-D3C1840-ND
18.00 - 40.00 GHZ CIRCULATOR

18.00 - 40.00 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C1840-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 7 to 12GHz - UIYMI78A - UIY Inc.
Specs
Component Isolator
Package Size 7mm x 8mm x 3.5mm
Frequency Range: 7000 to 12000 MHz
View Details
Drop-In Isolators - NDI3546X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details