DiTom Microwave, Inc. RF Circulators and Isolators D3C1840-1

Description
18.00 - 40.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
18.00 - 40.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C1840-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C1840-1-ND
RF Circulators and Isolators 2236-D3C1840-1-ND
18.00 - 40.00 GHZ CIRCULATOR

18.00 - 40.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C1840-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C1840-1
RF and Wireless - RF Circulators and Isolators D3C1840-1
18.00 - 40.00 GHZ CIRCULATOR

18.00 - 40.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C1840-1-ND D3C1840-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 1.0 to 1.3GHz - UIYBDC3538D - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 1000 to 1300 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Isolators - NCI5050A - kTB Solutions
Specs
Component Isolator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details