DiTom Microwave, Inc. RF Circulators and Isolators D3C1826K

Description
18.00 - 26.50 GHZ CIRCULATOR
Request a Quote Datasheet
Description
18.00 - 26.50 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C1826K-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C1826K-ND
RF Circulators and Isolators 2236-D3C1826K-ND
18.00 - 26.50 GHZ CIRCULATOR

18.00 - 26.50 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C1826K-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Dual Junction Microstrip Circulator 8 to 12GHz - UIYDMC108A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 8mm x 2.5mm
Frequency Range: 8000 to 12000 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Circulators - NCC2025B - kTB Solutions
Specs
Component Circulator
Frequency Range: 1300 to 4000 MHz
Isolation 20 dB
View Details