DiTom Microwave, Inc. RF Circulators and Isolators D3C1826K-6

Description
18.00 - 26.50 GHZ CIRCULATOR
Request a Quote Datasheet
Description
18.00 - 26.50 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C1826K-6-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C1826K-6-ND
RF Circulators and Isolators 2236-D3C1826K-6-ND
18.00 - 26.50 GHZ CIRCULATOR

18.00 - 26.50 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C1826K-6 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C1826K-6
RF and Wireless - RF Circulators and Isolators D3C1826K-6
18.00 - 26.50 GHZ CIRCULATOR

18.00 - 26.50 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C1826K-6-ND D3C1826K-6
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
High Power Isolator Drop in 140 to 300MHz - UIYDI5663A - UIY Inc.
Specs
Component Isolator
Package Size 56mm x 63.5mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Coaxial Isolators - NCI4550X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1100 MHz
Isolation 18 dB
View Details