DiTom Microwave, Inc. RF Circulators and Isolators D3C1826-4

Description
18.00 - 26.50 GHZ CIRCULATOR
Request a Quote Datasheet
Description
18.00 - 26.50 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C1826-4-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C1826-4-ND
RF Circulators and Isolators 2236-D3C1826-4-ND
18.00 - 26.50 GHZ CIRCULATOR

18.00 - 26.50 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C1826-4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C1826-4
RF and Wireless - RF Circulators and Isolators D3C1826-4
18.00 - 26.50 GHZ CIRCULATOR

18.00 - 26.50 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C1826-4-ND D3C1826-4
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 225 to 400MHz - UIYBCI6060F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Coaxial Circulators - NCC2528C - kTB Solutions
Specs
Component Circulator
Frequency Range: 2700 to 6200 MHz
Isolation 16 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details