DiTom Microwave, Inc. Circulators D3C1726Y-77K-3

Description
1.74 - 2.57 GHz Cryogenic Circulator, Op
Request a Quote
Description
1.74 - 2.57 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C1726Y-77K-3
Circulators D3C1726Y-77K-3
1.74 - 2.57 GHz Cryogenic Circulator, Op

1.74 - 2.57 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C1726Y-77K-3
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Drop-In Isolators - NDI6060H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
High Power Isolator Coaxial 140 to 300MHz - UIYCI5656A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 56mm x 56mm x 15mm
View Details