DiTom Microwave, Inc. RF Circulators and Isolators D3C1722S

Description
1.70 - 2.20 GHZ CIRCULATOR
Request a Quote Datasheet
Description
1.70 - 2.20 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C1722S-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C1722S-ND
RF Circulators and Isolators 2236-D3C1722S-ND
1.70 - 2.20 GHZ CIRCULATOR

1.70 - 2.20 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C1722S-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 800 to 1000MHz - UIYBDI2525A - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 800 to 1000 MHz
View Details
Coaxial Isolators - NCI3030B - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details