DiTom Microwave, Inc. RF Circulators and Isolators D3C1720S

Description
1.70 - 2.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
1.70 - 2.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C1720S-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C1720S-ND
RF Circulators and Isolators 2236-D3C1720S-ND
1.70 - 2.00 GHZ CIRCULATOR

1.70 - 2.00 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C1720S-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC6466H - kTB Solutions
Specs
Component Circulator
Frequency Range: 30 to 400 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Broadband Isolator Coaxial Dual Junction 12 to 18GHz - UIYBCI2618B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details