DiTom Microwave, Inc. Circulators D3C1625Y-4K-7

Description
1.62 - 2.45GHz Cryogenic Circulator, Opt
Request a Quote
Description
1.62 - 2.45GHz Cryogenic Circulator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C1625Y-4K-7
Circulators D3C1625Y-4K-7
1.62 - 2.45GHz Cryogenic Circulator, Opt

1.62 - 2.45GHz Cryogenic Circulator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C1625Y-4K-7
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI4550E - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1100 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Dual Junction Coaxial Circulator 10 to 55MHz - UIYCDC16080A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 160mm x 80mm x 28mm
View Details