DiTom Microwave, Inc. Circulators D3C1427Y-4K-1

Description
14.10 - 26.50 GHz Cryogenic Circulator,
Request a Quote
Description
14.10 - 26.50 GHz Cryogenic Circulator,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C1427Y-4K-1
Circulators D3C1427Y-4K-1
14.10 - 26.50 GHz Cryogenic Circulator,

14.10 - 26.50 GHz Cryogenic Circulator,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C1427Y-4K-1
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI2025X - kTB Solutions
Specs
Component Isolator
Frequency Range: 1300 to 4000 MHz
Isolation 20 dB
View Details
Drop in Isolator 250 to 1300MHz - UIYDI4249A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 49mm x 13mm
Frequency Range: 250 to 1300 MHz
View Details