DiTom Microwave, Inc. Circulators D3C1327Y-77K-1

Description
13.35 - 26.50 GHz Cryogenic Circulator,
Request a Quote
Description
13.35 - 26.50 GHz Cryogenic Circulator,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C1327Y-77K-1
Circulators D3C1327Y-77K-1
13.35 - 26.50 GHz Cryogenic Circulator,

13.35 - 26.50 GHz Cryogenic Circulator,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C1327Y-77K-1
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
10KW High Power Circulator coaxial type 100-200MHz - UIYCC120140A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 120mm x 140mm x 50mm
View Details
Coaxial Circulators - NCC5050A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details