DiTom Microwave, Inc. Circulators D3C1013Y-4K-4

Description
10.30 - 12.60 GHz Cryogenic Circulator,
Request a Quote
Description
10.30 - 12.60 GHz Cryogenic Circulator,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C1013Y-4K-4
Circulators D3C1013Y-4K-4
10.30 - 12.60 GHz Cryogenic Circulator,

10.30 - 12.60 GHz Cryogenic Circulator,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C1013Y-4K-4
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC3538X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 25 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Waveguide Isolator 2400 to 2500MHz - UIYWI220320A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 220mm x 320mm x 106.4mm
View Details