DiTom Microwave, Inc. Circulators D3C0913Y-77K-4

Description
0.90 - 1.25 GHz Cryogenic Circulator, Op
Request a Quote
Description
0.90 - 1.25 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C0913Y-77K-4
Circulators D3C0913Y-77K-4
0.90 - 1.25 GHz Cryogenic Circulator, Op

0.90 - 1.25 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C0913Y-77K-4
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Isolators - NCI23085H - kTB Solutions
Specs
Component Isolator
Frequency Range: 70 to 230 MHz
Isolation 60 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
High Power Isolator Drop in 200 to 3600MHz - UIYDI2531A - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 31.7mm x 10.5mm
Frequency Range: 200 to 3600 MHz
View Details