DiTom Microwave, Inc. Circulators D3C0227Y-77K-1

Description
2.00 - 2.70 GHz Cryogenic Circulator, Op
Request a Quote
Description
2.00 - 2.70 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C0227Y-77K-1
Circulators D3C0227Y-77K-1
2.00 - 2.70 GHz Cryogenic Circulator, Op

2.00 - 2.70 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C0227Y-77K-1
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI2528C - kTB Solutions
Specs
Component Isolator
Frequency Range: 2500 to 6500 MHz
Isolation 17 dB
View Details
Drop in Broadband Circulator 4 to 8GHz - UIYBDC2122A - UIY Inc.
Specs
Component Circulator
Package Size 21mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details