DiTom Microwave, Inc. Single Junction Circulator D3C0223

Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet
Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Circulator - D3C0223 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Circulator
D3C0223
Single Junction Circulator D3C0223
Performance optimized junction circulator are available on special order

Performance optimized junction circulator are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D3C0223-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C0223-ND
RF Circulators and Isolators 2236-D3C0223-ND
2.00 - 2.30 GHZ CIRCULATOR

2.00 - 2.30 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DiTom Microwave, Inc. DigiKey
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D3C0223 2236-D3C0223-ND
Product Name Single Junction Circulator RF Circulators and Isolators
Component Circulator Circulator
Package Size 1" x .5" x 1"
Frequency Range: 2000 to 2300 MHz
Isolation 23 dB 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 10 to 55MHz - UIYCDI16080A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 160mm x 80mm x 28mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC3232X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details