Distrelec Group AG General Purpose Enclosures RND 455-00246

Description
Plastic Enclosure 35x90x35mm Light Grey
Request a Quote
Description
Plastic Enclosure 35x90x35mm Light Grey
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 491940 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
491940
General Purpose Enclosures 491940
Plastic Enclosure 35x90x35mm Light Grey

Plastic Enclosure 35x90x35mm Light Grey

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 491940
Product Name General Purpose Enclosures
Length 1.38 inch (35 mm)
Width 1.38 inch (35 mm)
Depth 3.54 inch (90 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 30AH0011 - Newark, An Avnet Company
Specs
Length 0.6299 inch (16 mm)
Width 3.94 inch (100 mm)
Depth 5.67 inch (144 mm)
View Details
TK Series Enclosures - 107-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers