Takachi Electronics Enclosure Co., Ltd. Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi MXA2-10-14SSP

Description
PCB BOX ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:16mm; External Width - Metric:100mm; External Depth - Metric:144mm; IP Rating:-; Body Colour:Silver; NEMA RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:16mm; External Width - Metric:100mm; External Depth - Metric:144mm; IP Rating:-; Body Colour:Silver; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 30AH0011 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi
30AH0011
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi 30AH0011
PCB BOX ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:16mm; External Width - Metric:100mm; External Depth - Metric:144mm; IP Rating:-; Body Colour:Silver; NEMA RoHS Compliant: Yes

PCB BOX ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:16mm; External Width - Metric:100mm; External Depth - Metric:144mm; IP Rating:-; Body Colour:Silver; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 30AH0011
Product Name Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi
Length 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-836 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.76 inch (324 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
Command Enclosures - profiPANEL - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.91 to 31.5 inch (150 to 800 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details