Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR FILTERS (INDUSTRIAL)
DISTRELEC GROUP AG
15412023 -- FAN FILTERS
Distrelec Group AG
Fan Filters
15412023
Description
Fandis F150/MR Fan Filter
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Fandis F150/MR Fan Filter
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Fan Filters
2858089
Fan Filters
2858089
Fandis F150/MR Fan Filter
Fandis F150/MR Fan Filter
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Air Filters (industrial)
Product Number
2858089
Product Name
Fan Filters
Construction
Fan Filters; Filter Media; Mat
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
80mm Aluminum & Stainless Steel Fan Filter, Mill No Finish
06325-M
Specs
Construction
Fan Filters
Height
3.12 inch (79.37 mm)
Width / Ring
3.12 inch (79.37 mm)
View Details
Anderson Power Products
TA0002 | Air Regulator/Filter
TA0002
View Details
Pelonis Technologies, Inc.
172mm Plastic Fan Filter Assembly
PFK-172
Specs
Media Type
Plastic
Frame / Assembly Material
Plastic
Length
5.91 inch (150 mm)
View Details
Harbory Filtration
Glass Fiber Filter Media (HGFM)
HBY-HGFM-5
Specs
Construction
Filter Media
Media Type
Fiberglass
View Details