Diptronics Manufacturing, Inc. Pushbutton Switches T4BJB16BQR

Description
Without 50mA 4.8mm 100MΩ 12V 160gf 4.8mm 0.55mm Round Button Standing paste SPST SMD Tactile Switches ROHS
Datasheet
Description
Without 50mA 4.8mm 100MΩ 12V 160gf 4.8mm 0.55mm Round Button Standing paste SPST SMD Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - T4BJB16BQR - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
T4BJB16BQR
Pushbutton Switches T4BJB16BQR
Without 50mA 4.8mm 100MΩ 12V 160gf 4.8mm 0.55mm Round Button Standing paste SPST SMD Tactile Switches ROHS

Without 50mA 4.8mm 100MΩ 12V 160gf 4.8mm 0.55mm Round Button Standing paste SPST SMD Tactile Switches ROHS

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
T4BJB16BQR
Tactile Switches T4BJB16BQR
Tactile Switches SMT Type (H=0.55mm) 4.8*4.8

Tactile Switches SMT Type (H=0.55mm) 4.8*4.8

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number T4BJB16BQR T4BJB16BQR
Product Name Pushbutton Switches Tactile Switches
Terminal Type J Form Lead
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTGN/513D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-HG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers