Tactile Switches SMT Type (H=0.65mm)
Tactile Switches SMT Type (H=0.65mm)
| ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | T3AL-23S-Q-T/R | T3AL-23S-Q-T/R |
| Product Name | Pushbutton Switches | Tactile Switches |
| Terminal Type | Solder Pad | |
| Features | RoHS | |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | |
| Max. Actuating Force | 0.4 lbs (0.1600 kg) |