The EB series is a line of light touch miniature pushbuttons with a stainless steel frame and a melamine phenolic resin case rated UL94V-0. It offers single and double pole configurations with silver or gold contacts, rated for 3A at 125V AC with silver contacts or 0.4VA maximum at 28V AC/DC with gold contacts. The switches feature epoxy sealed terminals, 1,500V AC dielectric strength between contacts and case, and operate reliably within a temperature range of -10°C to +70°C. The design includes a bushing or snap-in mounting option, with a nominal operating force of 1.75N for single pole momentary and 2.30N for double pole momentary. Mechanical life is rated at 100,000 operations, with electrical life at 25,000 for silver and 50,000 for gold contacts.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches ON(ON) RED CAP BLK BZL RED LED SNAP-IN
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011-C-J22AC | 2300-EB2011-C-J22AC | EB2011-C-J22AC | EB2011-C-J22AC |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||
| Actuator Specifications | Square, Button | |||
| Switch Function | Momentary Contact; On-Mom | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |