Nexperia B.V. High-voltage switching diode BAS521BX

Description
High-voltage switching diode in an ultra small SOD523 (SC-72) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current: IR ≤ 100 nA High reverse voltage: VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Ultra small and leadless SMD plastic package AEC-Q101 qualified Applications High-speed switching General-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
High-voltage switching diode in an ultra small SOD523 (SC-72) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current: IR ≤ 100 nA High reverse voltage: VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Ultra small and leadless SMD plastic package AEC-Q101 qualified Applications High-speed switching General-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diode - BAS521BX - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diode
BAS521BX
High-voltage switching diode BAS521BX
High-voltage switching diode in an ultra small SOD523 (SC-72) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current: IR ≤ 100 nA High reverse voltage: VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Ultra small and leadless SMD plastic package AEC-Q101 qualified Applications High-speed switching General-purpose switching Voltage clamping Reverse polarity protection

High-voltage switching diode in an ultra small SOD523 (SC-72) flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current: IR ≤ 100 nA
  • High reverse voltage: VR ≤ 200 V
  • Low capacitance: Cd ≤ 2 pF
  • Ultra small and leadless SMD plastic package
  • AEC-Q101 qualified

Applications

  • High-speed switching
  • General-purpose switching
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1110460-BAS521BX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1110460-BAS521BX
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1110460-BAS521BX
Win Source Part Number: 1110460-BAS521BX Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 250 V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 200 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Nexperia USA Inc. Other Names: 1727-7826-1,93466034 4115,1727-7826-2,172 7-7826-6 Base Product Number: BAS521

Win Source Part Number: 1110460-BAS521BX
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250 V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 1727-7826-1,934660344115,1727-7826-2,1727-7826-6
Base Product Number: BAS521

Buy Now Datasheet
250V 250MA Diode and Rectifier - 280-BAS521BX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V 250MA Diode and Rectifier
280-BAS521BX
250V 250MA Diode and Rectifier 280-BAS521BX
DIODE GEN PURP 250V 250MA SOD523 Product overview: BAS521BX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS521BX can be used for catalog matching and distributor lookup.

DIODE GEN PURP 250V 250MA SOD523 Product overview: BAS521BX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS521BX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-BAS521BXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS521BXDKR-ND
Single Diodes 1727-BAS521BXDKR-ND
Diode Standard 250V 250mA (DC) Surface Mount SOD-523

Diode Standard 250V 250mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 1727-BAS521BXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS521BXCT-ND
Single Diodes 1727-BAS521BXCT-ND
Diode Standard 250V 250mA (DC) Surface Mount SOD-523

Diode Standard 250V 250mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 1727-BAS521BXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS521BXTR-ND
Single Diodes 1727-BAS521BXTR-ND
Diode Standard 250V 250mA (DC) Surface Mount SOD-523

Diode Standard 250V 250mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS521BX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS521BX
Discrete Semiconductor Products - Diodes - Rectifiers BAS521BX
DIODE GEN PURP 250V 250MA SOD523

DIODE GEN PURP 250V 250MA SOD523

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes Rectifiers
Product Number BAS521BX 1110460-BAS521BX 280-BAS521BX 1727-BAS521BXDKR-ND BAS521BX
Product Name High-voltage switching diode Discrete Semiconductor Products - Diodes - Rectifiers - Single 250V 250MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS RoHS
VF 1 to 1.00E-3 volts 1.25 volts 1.25 volts
IF 250 mA
VR 200 volts 250 volts
Unlock Full Specs
to access all available technical data