The MPSA56BK is a general purpose PNP transistor in a TO-92 package, rated for a collector-emitter voltage of 80 V and a continuous collector current of 500 mA. It has a power dissipation of 625 mW, a maximum junction temperature of 150°C, and a DC current gain (hFE) of at least 100 at 10 mA collector current. The device is housed in a UL 94 V-0 rated case and complies with RoHS, REACH, and AEC-Q101 standards. It is supplied in bulk packaging, as indicated by the 'BK' suffix, and is intended for signal processing, switching, and amplification applications in commercial and industrial environments.
TRANS PNP 80V 0.5A TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MPSA56BK-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |