The MMFTP2319-AQ is a P-channel enhancement mode MOSFET rated for 40 V drain-source voltage and 4.2 A continuous drain current, housed in a SOT-23 package. It has a maximum on-state resistance of 80 mΩ at 10 V gate-source voltage and 120 mΩ at 4.5 V, with a total gate charge of 20 nC. The device supports a junction temperature range of -55°C to 150°C and is AEC-Q101 qualified for automotive applications. It is taped and reeled on a 7-inch reel with a weight of approximately 0.01 g. The package material meets UL 94V-0 and it is compliant with RoHS and REACH.
MOSFET P-CH 40V 4.2A SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMFTP2319-AQTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |