MMFTN1092K is an N-channel enhancement mode MOSFET for DC/DC conversion, signal processing, and logic level shifting, housed in a SOT-23 (TO-236) package. It has a drain-source voltage rating of 100 V, a continuous drain current of 3.5 A, and a maximum power dissipation of 1.2 W on a 6.45 cm² copper pad. The on-state resistance is less than 68 mΩ at V_GS = 10 V and I_D = 2 A, with a junction temperature range of -55°C to +150°C. The device meets AEC-Q101 compliance for the -Q variant and is RoHS compliant. It features fast switching, low gate charge, and a UL 94 V-0 rated case. Mounting is tape and reel, with MSL 1 solderability rating.
MOSFET N-CH 100V 3.5A SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMFTN1092KTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |