Diotec Semiconductor Single, Pre-Biased Bipolar Transistors MMDTD141

Description
BIASED BJT SOT-23 NPN 10000OHM
Request a Quote
Description
BIASED BJT SOT-23 NPN 10000OHM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMDTD141 is a surface-mount, pre-biased NPN transistor in a SOT-23 package, designed for digital switching and signal processing applications. It has a maximum collector voltage of 50 V, a collector current rating of 500 mA, and a power dissipation of 200 mW, with a maximum junction temperature of 150°C. The device includes integrated input resistors of 10 kΩ each, supports an input voltage range of -10 V to +40 V, and has a typical input current of 0.88 mA at V_I=5 V. Output saturation voltage is ≤0.3 V at I_C=50 mA and I_B=2.5 mA. The transistor meets AEC-Q101 standards for automotive applications and is compliant with RoHS, REACH, and UL 94 V-0. It is supplied taped and reeled in 3000-piece reels and has an MSL rating of 1.

Datasheet Summary
Powered by GS/AI

The MMDTD141 is a surface-mount, pre-biased NPN transistor in a SOT-23 package, designed for digital switching and signal processing applications. It has a maximum collector voltage of 50 V, a collector current rating of 500 mA, and a power dissipation of 200 mW, with a maximum junction temperature of 150°C. The device includes integrated input resistors of 10 kΩ each, supports an input voltage range of -10 V to +40 V, and has a typical input current of 0.88 mA at V_I=5 V. Output saturation voltage is ≤0.3 V at I_C=50 mA and I_B=2.5 mA. The transistor meets AEC-Q101 standards for automotive applications and is compliant with RoHS, REACH, and UL 94 V-0. It is supplied taped and reeled in 3000-piece reels and has an MSL rating of 1.

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 4878-MMDTD141TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
4878-MMDTD141TR-ND
Single, Pre-Biased Bipolar Transistors 4878-MMDTD141TR-ND
BIASED BJT SOT-23 NPN 10000OHM

BIASED BJT SOT-23 NPN 10000OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-MMDTD141TR-ND
Product Name Single, Pre-Biased Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 103228278 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
80 V, 1 A PNP medium power transistors - BC53PAST-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers