The ALD110900SAL is a dual N-channel zero threshold EPAD matched pair MOSFET array in an 8-pin SOIC package, designed for low-voltage analog applications requiring precise matching and negligible offset voltage. Each MOSFET has a threshold voltage of 0.00V ±0.02V with a typical offset voltage of 1.8mV and temperature coefficient of 5µV/°C. The devices exhibit a drain-source on-resistance of 104kΩ at VGS = 0.00V and VDS = 0.1V, low input capacitance of 2.5pF, and gate leakage current below 200pA at 25°C. The device is qualified for operation from 0°C to +70°C and supports supply voltages up to 10.6V. It is RoHS-compliant.
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V - 500mW Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 500mW Surface Mount 8-SOIC
MOSFET 2N-CH 10.6V 8SOIC
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | ALD110900SAL | 1014-1033-ND | ALD110900SAL |
| Product Name | QUAD/DUAL N-CHANNEL ZERO THRESHOLD EPAD® PRECISION MATCHED PAIR MOSFET ARRAY | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Precision Zero Threshold | ||
| V(BR)DSS | 10 volts | ||
| IDSS | 3 milliamps |