MMBTRC117SS is a surface-mount digital NPN transistor with integrated 2.2 kΩ bias resistors, intended for digital control and signal switching. Housed in an SOT-23 package, it has a maximum collector-emitter voltage of 50 V, a collector current of 100 mA, and a power dissipation of 200 mW, with a junction temperature range of -55°C to +150°C. Input voltage operates from -10 V to +12 V, with an input current of up to 3.8 mA at 5 V and output saturation voltage of 0.3 V at I_C = 10 mA and I_B = 0.5 mA. DC current gain is at least 20, and transition frequency is 250 MHz. The device is AEC-Q101 qualified, RoHS compliant, and meets UL 94 V-0. MSL rating is 1.
BIASED BJT SOT-23 NPN 2200OHM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMBTRC117SSTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |