MMBT5401-AQ is a PNP bipolar transistor in SOT-23 package for general-purpose switching and amplification, with a collector-emitter voltage rating of 150 V, a collector current of 600 mA, and a power dissipation of 250 mW. The device has a DC current gain (hFE) between 60 and 240 at 10 mA collector current, a collector-emitter saturation voltage of 0.5 V at 50 mA collector and 5 mA base current, and a transition frequency of up to 300 MHz. It is AEC-Q101 qualified, operates from -55°C to 150°C junction temperature, and meets RoHS, REACH, and Conflict Minerals compliance requirements. The package is taped and reeled, with a weight of approximately 0.01 g and solderability rated to 260°C for 10 seconds.
TRANS PNP 150V 0.6A SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMBT5401-AQTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |