The LDI1117-ADD is a linear voltage regulator from Quarktwin Technology Ltd. designed for adjustable output voltage applications. It features a reference voltage of 1.25 V with a tolerance of ±1.0%, and can deliver an output current of up to 1.35 A. The dropout voltage is specified at 1.15 V under a 1 A load, making it suitable for low dropout applications. The device supports a maximum input voltage of 20 V and operates within a junction temperature range of -40°C to +125°C. It includes integrated current limiting and thermal overload protection, ensuring safe operation under varying conditions. The LDI1117-ADD is compliant with RoHS and is available in an 8-SO package, making it suitable for compact designs. Typical applications include high-efficiency linear regulation, active SCSI termination, and post-regulation for DC-DC converters.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.35A 8-SO
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.35A 8-SO
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LDI1117-ADD |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |