N-channel power MOSFET in ITO-220 package with a drain-source voltage rating of 900 V, continuous drain current of 6 A at 25°C, and on-state resistance below 2.1 Ω. It supports peak drain current of 16 A, has an avalanche energy rating of 310 mJ, and a maximum junction temperature of 175°C. The device features an isolated heat flange, ESD-protected gate, and is AEC-Q101 compliant with suffix -Q. Thermal resistance junction-to-case is less than 4 K/W. Package is rated UL 94 V-0 and compliant with RoHS and REACH.
MOSFET, ITO-220AB, N, 900V, 6A,
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DIJ006N90-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |