Diotec Semiconductor FET, MOSFET Arrays DI8A6C03SQ

Description
DI8A6C03SQ
Request a Quote
Description
DI8A6C03SQ
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DI8A6C03SQ is a dual complementary N- and P-channel power MOSFET in a SO-8 package, designed for load switching and polarity protection in battery-powered and industrial applications. The device features a maximum drain-source voltage of ±30 V, continuous drain currents of 8.6 A and -7.3 A, and on-state resistances of less than 17 mΩ and 20.5 mΩ for the N- and P-channel devices respectively. It has a low profile, low gate charge, and fast switching times, with a maximum power dissipation of 1.6 W and junction temperature range of -55°C to +150°C. The package is taped and reeled, weighs approximately 0.1 g, and meets UL 94 V-0 flammability standards. It is AEC-Q101 compliant and RoHS compliant.

Datasheet Summary
Powered by GS/AI

DI8A6C03SQ is a dual complementary N- and P-channel power MOSFET in a SO-8 package, designed for load switching and polarity protection in battery-powered and industrial applications. The device features a maximum drain-source voltage of ±30 V, continuous drain currents of 8.6 A and -7.3 A, and on-state resistances of less than 17 mΩ and 20.5 mΩ for the N- and P-channel devices respectively. It has a low profile, low gate charge, and fast switching times, with a maximum power dissipation of 1.6 W and junction temperature range of -55°C to +150°C. The package is taped and reeled, weighs approximately 0.1 g, and meets UL 94 V-0 flammability standards. It is AEC-Q101 compliant and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 4878-DI8A6C03SQTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
4878-DI8A6C03SQTR-ND
FET, MOSFET Arrays 4878-DI8A6C03SQTR-ND
DI8A6C03SQ

DI8A6C03SQ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-DI8A6C03SQTR-ND
Product Name FET, MOSFET Arrays
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
Hard To Find - 2MBI200N-060 - 1123619-2MBI200N-060 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
Package Type SOT3
View Details
2 suppliers
Bipolar Transistors - 155276P - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; SOT-23
View Details