N-Channel Power MOSFET for DC/DC converters, power supplies, DC drives, and synchronous rectifiers, in a TO-252AA (D-PAK) package, rated for a drain-source voltage of 600 V, continuous drain current of 1.0 A at 25°C, and maximum junction temperature of 150°C, with an on-state resistance of less than 8.4 Ω, avalanche energy rating of 43.5 mJ, and AEC-Q101 qualification. Thermal resistance from junction to case is 5 K/W and junction to ambient is 100 K/W when mounted on a PCB with 6.45 cm² copper pad per terminal.
MOSFET N-CH 600V 1A TO-252-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI1A0N60D1-AQTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |