DI048N04PT is an N-channel power MOSFET designed for power management and battery-powered applications, featuring a 40 V drain-source voltage rating and a continuous drain current of 48 A at 25°C. It is packaged in a QFN3x3 case with a low profile and weighs approximately 0.1 g. The device has a maximum on-state resistance of 7.3 mΩ at 10 V gate drive and dissipates up to 37.5 W. The junction temperature range is -55°C to 175°C, with thermal resistance from junction to case less than 4 K/W. It meets AEC-Q101 compliance for automotive applications and is RoHS, REACH, and conflict minerals compliant. The package is taped and reeled, with MSL 3 soldering level and UL 94 V-0 case material.
MOSFET N-CH 40V 48A 8-POWERVDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI048N04PTTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |