DI048N04PQ is an N-channel power MOSFET designed for DC/DC converters, power supplies, DC drives, and synchronous rectifiers. It is packaged in a QFN5x6 case with a low-profile, space-saving footprint. The device has a drain-source voltage rating of 40 V, a continuous drain current of 48 A at 25°C, and a maximum on-state resistance of 7.6 mΩ at V_GS = 10 V and I_D = 12 A. It supports a peak drain current of 200 A and a single-pulse avalanche energy of 33 mJ. The junction temperature range is -55°C to +175°C, and thermal resistance from junction to case is less than 3.5 K/W. The part is AEC-Q101 compliant when marked with the -Q suffix and meets RoHS, REACH, and Conflict Minerals requirements. It is rated for commercial and industrial applications.
MOSFET N-CH 40V 48A 8-POWERTDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI048N04PQTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |