The DI035P02PT is a P-channel power MOSFET designed for load switching and power management in battery-powered devices. It is packaged in a QFN3x3 (DFN3030) case with a low profile and weighs approximately 0.1 g. The device has a continuous drain current of 35 A at 25°C, a drain-source breakdown voltage of 20 V, and a maximum power dissipation of 52 W. Its on-state resistance is less than 3.9 mΩ at 10 V gate-source voltage. The junction temperature ranges from -55°C to +150°C, with thermal resistance from junction to case under 2.4 K/W and junction to ambient under 33 K/W when mounted on a 6.45 cm² copper pad. It meets RoHS compliance and carries AEC-Q101 compliance for automotive applications. The package material is UL 94 V-0 rated.
MOSFET P-CH 20V 35A 8-POWERVDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI035P02PTTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |