DI035N06PQ2-AQ is a dual N-channel power MOSFET in a QFN5x6 package for synchronous rectification, DC/DC conversion, and power supply applications. Each MOSFET handles a continuous drain current of 35 A at 25°C and 20 A at 100°C, with a drain-source voltage rating of 60 V and a maximum power dissipation of 35.7 W. The on-state resistance is less than 15 mΩ at 10 V gate drive and 20 mΩ at 4.5 V. It features low gate charge (14.6 nC), fast switching times, and is avalanche-rated with 12.8 mJ single-pulse energy. The device meets AEC-Q101 automotive qualification standards, is RoHS compliant, and operates from -55°C to 175°C. Thermal resistance from junction to case is less than 4.2 K/W, and the package is tape-reel mounted with MSL 3 rating.
MOSFET 2N-CH 60V 35A 8TDSON
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI035N06PQ2-AQTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerTDFN |