P-Channel power MOSFET in TO-252AA package with a drain-source voltage rating of 60 V, continuous drain current of 22 A at 25°C, and on-state resistance below 45 mΩ at 10 V gate-source voltage. It features avalanche capability with 30 mJ single-pulse energy, a maximum junction temperature of 150°C, and is AEC-Q101 qualified. Thermal resistance from junction to case is 2.9 K/W. Case material complies with UL 94 V-0 and it is RoHS compliant, excluding exemption 7a-I. The device is supplied taped and reeled on a 13" reel with MSL 3 rating.
MOSFET P-CH 60V 22A TO-252-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI022P06D1-AQTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |